The SiT8208 is a high-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 PPM, and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages including 3.2 x 2.5 mm, is pin-compatible with quartz oscillators, and operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. The device consumes 29 to 33 mA depending on supply voltage, features a rise/fall time of up to 2 ns with a 15 pF load, and meets RoHS and REACH compliance standards. It is rated for 2 FIT or 500 million hour MTBF and complies with MIL-STD-883F and JESD22 environmental standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-32-33S-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |