SiTime Corporation LVCMOS Oscillators SiT8208AC-32-33S-16.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208AC-32-33S-16.000000 is a LVCMOS oscillator supporting frequencies from 1 to 80 MHz with a frequency stability of ±10 ppm, operating at 3.3 V supply voltage. It includes a 5.0 x 3.2 mm 4-pin package, offers 0.5 ps RMS phase jitter, and is designed for industrial temperature range operation from -40 to +85 °C. The device is Pb-free, RoHS and REACH compliant, and features 100% pin-to-pin compatibility with quartz-based oscillators.

Datasheet Summary
Powered by GS/AI

The SiT8208AC-32-33S-16.000000 is a LVCMOS oscillator supporting frequencies from 1 to 80 MHz with a frequency stability of ±10 ppm, operating at 3.3 V supply voltage. It includes a 5.0 x 3.2 mm 4-pin package, offers 0.5 ps RMS phase jitter, and is designed for industrial temperature range operation from -40 to +85 °C. The device is Pb-free, RoHS and REACH compliant, and features 100% pin-to-pin compatibility with quartz-based oscillators.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-32-33S-16.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-32-33S-16.000000
LVCMOS Oscillators SiT8208AC-32-33S-16.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-32-33S-16.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0150.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1500 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SIT1568AI-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0009.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0090 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details