SiTime Corporation LVCMOS Oscillators SiT8208AC-32-33E-48.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS/LVTTL oscillator supporting frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 PPM. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and features a 4-pin package in sizes including 3.2 x 2.5 mm. Operating temperature ranges are extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C). The device consumes 29 to 31 mA at 20 MHz depending on supply voltage, supports 1.71-3.63 V supply ranges, and meets RoHS and REACH compliance with 2 FIT reliability. It is a pin-to-pin drop-in replacement for quartz oscillators.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS/LVTTL oscillator supporting frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 PPM. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and features a 4-pin package in sizes including 3.2 x 2.5 mm. Operating temperature ranges are extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C). The device consumes 29 to 31 mA at 20 MHz depending on supply voltage, supports 1.71-3.63 V supply ranges, and meets RoHS and REACH compliance with 2 FIT reliability. It is a pin-to-pin drop-in replacement for quartz oscillators.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-32-33E-48.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-32-33E-48.000000
LVCMOS Oscillators SiT8208AC-32-33E-48.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-32-33E-48.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1534AC-H5-DCC-00.001QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0440.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4400 MHz
Frequency Stability 50 ppm
View Details