The SiT8208 is a high-performance LVCMOS/LVTTL oscillator for applications requiring precise timing, such as SATA, SAS, Ethernet, and WiFi. It supports frequencies from 1 to 80 MHz with stability options from ±10 to ±50 ppm, and features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). Available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. The device is pin-to-pin compatible with quartz oscillators, has a 2 FIT failure rate, and is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-32-28S-6.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |