SiTime Corporation LVCMOS Oscillators SiT8208AC-32-28S-14.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 series is a family of ultra-performance LVCMOS/LVTTL oscillators supporting frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It offers ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Available in standard 4-pin packages including 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm, it is a pin-to-pin drop-in replacement for quartz oscillators. The device consumes 29 to 33 mA depending on supply voltage and frequency, features a 1.71 to 3.63 V supply range, and meets RoHS and REACH compliance with MTBF of 500 million hours.

Datasheet Summary
Powered by GS/AI

The SiT8208 series is a family of ultra-performance LVCMOS/LVTTL oscillators supporting frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It offers ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Available in standard 4-pin packages including 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm, it is a pin-to-pin drop-in replacement for quartz oscillators. The device consumes 29 to 33 mA depending on supply voltage and frequency, features a 1.71 to 3.63 V supply range, and meets RoHS and REACH compliance with MTBF of 500 million hours.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-32-28S-14.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-32-28S-14.000000
LVCMOS Oscillators SiT8208AC-32-28S-14.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-32-28S-14.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D74-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0020.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0200 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details