The SiT8208 is a high-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with stability options of ±10, ±20, ±25, or ±50 ppm. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. Available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is a pin-to-pin replacement for quartz oscillators. The device supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, with a typical current consumption of 29 to 33 mA depending on voltage and frequency. It meets RoHS and REACH standards, features 2 FIT reliability, and includes OE/ST control for enable and standby modes.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-32-28E-33.333300 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |