SiTime Corporation LVCMOS Oscillators SiT8208AC-32-28E-10.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208AC-32-28E-10.000000 is an ultra performance LVCMOS oscillator with a fixed frequency of 10.000000 MHz, designed as a drop-in replacement for quartz-based oscillators in computing, networking, and telecom applications. It comes in a 3.2 x 2.5 mm 4-pin package, operates across industrial and extended commercial temperature ranges, and offers frequency stability of ±10 ppm. The device features 0.5 ps RMS phase jitter (12 kHz to 20 MHz), supplies a LVCMOS/LVTTL-compatible output, and meets RoHS and REACH compliance standards with a 2 FIT failure rate. Its supply voltage range includes 2.8V nominally, with current consumption of 31 mA at 20 MHz and 2.8V under no-load conditions. Standard operating parameters apply across its family, as defined for the SiT8208 series.

Datasheet Summary
Powered by GS/AI

The SiT8208AC-32-28E-10.000000 is an ultra performance LVCMOS oscillator with a fixed frequency of 10.000000 MHz, designed as a drop-in replacement for quartz-based oscillators in computing, networking, and telecom applications. It comes in a 3.2 x 2.5 mm 4-pin package, operates across industrial and extended commercial temperature ranges, and offers frequency stability of ±10 ppm. The device features 0.5 ps RMS phase jitter (12 kHz to 20 MHz), supplies a LVCMOS/LVTTL-compatible output, and meets RoHS and REACH compliance standards with a 2 FIT failure rate. Its supply voltage range includes 2.8V nominally, with current consumption of 31 mA at 20 MHz and 2.8V under no-load conditions. Standard operating parameters apply across its family, as defined for the SiT8208 series.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-32-28E-10.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-32-28E-10.000000
LVCMOS Oscillators SiT8208AC-32-28E-10.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-32-28E-10.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1552ACPJ1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-30097-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details