The SiT8208 is an ultra performance LVCMOS/LVTTL compatible oscillator offering frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and is available in standard 4-pin packages including 3.2 x 2.5 mm. The device consumes 29 to 33 mA depending on supply voltage, supports a supply range of 1.71 to 3.63 V, and meets RoHS and REACH compliance with 2 FIT reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-32-25E-6.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |