SiTime Corporation LVCMOS Oscillators SiT8208AC-32-25E-27.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability options from ±10 to ±50 PPM over temperature. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), operates across industrial (-40 to +85°C) or extended commercial (-20 to +70°C) temperature ranges, and is available in standard 4-pin packages including 3.2 x 2.5 mm. It is a pin-to-pin replacement for quartz oscillators, consumes 31 mA maximum at 20 MHz and 2.5V, and meets RoHS and REACH standards with 500 million hour MTBF. The device supports 1.71 to 3.63 V supply voltages and includes OE and ST control pins for enable and standby functions.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability options from ±10 to ±50 PPM over temperature. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), operates across industrial (-40 to +85°C) or extended commercial (-20 to +70°C) temperature ranges, and is available in standard 4-pin packages including 3.2 x 2.5 mm. It is a pin-to-pin replacement for quartz oscillators, consumes 31 mA maximum at 20 MHz and 2.5V, and meets RoHS and REACH standards with 500 million hour MTBF. The device supports 1.71 to 3.63 V supply voltages and includes OE and ST control pins for enable and standby functions.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-32-25E-27.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-32-25E-27.000000
LVCMOS Oscillators SiT8208AC-32-25E-27.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-32-25E-27.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-JE-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SIT1552AI-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0003.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0134.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1342 MHz
Frequency Stability 50 ppm
View Details