SiTime Corporation LVCMOS Oscillators SiT8208AC-32-18E-65.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a High-Performance Oscillator capable of generating any frequency between 1 and 80 MHz with an accuracy of six decimal places. It is a drop-in replacement for quartz oscillators in applications such as SATA, SAS, Ethernet, and PCI Express. Available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it offers LVCMOS/LVTTL-compatible output with a phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability as low as ±10 ppm. Operating temperature ranges are -20°C to +70°C for extended commercial and -40°C to +85°C for industrial, with a supply voltage range from 1.71 to 3.63 V. It provides 2 FIT or 500 million hour MTBF reliability, and is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a High-Performance Oscillator capable of generating any frequency between 1 and 80 MHz with an accuracy of six decimal places. It is a drop-in replacement for quartz oscillators in applications such as SATA, SAS, Ethernet, and PCI Express. Available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it offers LVCMOS/LVTTL-compatible output with a phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability as low as ±10 ppm. Operating temperature ranges are -20°C to +70°C for extended commercial and -40°C to +85°C for industrial, with a supply voltage range from 1.71 to 3.63 V. It provides 2 FIT or 500 million hour MTBF reliability, and is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-32-18E-65.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-32-18E-65.000000
LVCMOS Oscillators SiT8208AC-32-18E-65.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-32-18E-65.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.004000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0003.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details