SiTime Corporation LVCMOS Oscillators SiT8208AC-32-18E-33.330000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with frequency stability of ±10 to ±50 ppm, phase jitter as low as 0.5 ps (12 kHz to 20 MHz), and support for industrial and extended commercial temperature ranges. It is available in standard 4-pin packages including 3.2 x 2.5 mm, and is pin-compatible with quartz oscillators. The device operates with supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, consumes 31 mA maximum at 20 MHz and 2.5 V, and features ultra-low standby current. It meets RoHS and REACH compliance, has a reliability rating of 2 FIT, and is qualified to MIL-STD-883F and JESD22 standards.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with frequency stability of ±10 to ±50 ppm, phase jitter as low as 0.5 ps (12 kHz to 20 MHz), and support for industrial and extended commercial temperature ranges. It is available in standard 4-pin packages including 3.2 x 2.5 mm, and is pin-compatible with quartz oscillators. The device operates with supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, consumes 31 mA maximum at 20 MHz and 2.5 V, and features ultra-low standby current. It meets RoHS and REACH compliance, has a reliability rating of 2 FIT, and is qualified to MIL-STD-883F and JESD22 standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-32-18E-33.330000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-32-18E-33.330000
LVCMOS Oscillators SiT8208AC-32-18E-33.330000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-32-18E-33.330000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AI-J4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0050.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1532AC-J5-D14-32.768DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details