The SiT8208 is an ultra performance oscillator providing frequencies from 1 to 80 MHz with LVCMOS/LVTTL output, designed as a drop-in replacement for quartz-based oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages including 3.2 x 2.5 mm. The device offers frequency stability of ±10 ppm, phase jitter as low as 0.5 ps (12 kHz to 20 MHz), and operates across extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with a typical current consumption of 29 to 33 mA depending on Vdd. The oscillator meets RoHS and REACH standards and features 2 FIT reliability or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-32-18E-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |