SiTime Corporation LVCMOS Oscillators SiT8208AC-32-18E-16.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator providing frequencies from 1 to 80 MHz with frequency stability options from ±10 ppm to ±50 ppm, and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is offered in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm sizes, and supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V. The device operates over extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C) temperature ranges, features a 1.8V-compatible output with <2 ns rise/fall time, and meets RoHS and REACH standards. It is a pin-for-pin replacement for quartz oscillators and ensures 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator providing frequencies from 1 to 80 MHz with frequency stability options from ±10 ppm to ±50 ppm, and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is offered in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm sizes, and supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V. The device operates over extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C) temperature ranges, features a 1.8V-compatible output with <2 ns rise/fall time, and meets RoHS and REACH standards. It is a pin-for-pin replacement for quartz oscillators and ensures 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-32-18E-16.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-32-18E-16.000000
LVCMOS Oscillators SiT8208AC-32-18E-16.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-32-18E-16.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.750000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.50E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0016.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details