The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz accurate to six decimal places, with LVCMOS/LVTTL compatible output, and available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It provides frequency stability as low as ±10 PPM, ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device supports supply voltages of 1.71 to 3.63 V and consumes 29 to 33 mA under no-load conditions. It features 100% pin-to-pin compatibility with quartz oscillators, 2 FIT reliability, and is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-31-33S-6.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |