The SiT8208 is a LVCMOS/LVTTL compatible oscillator offering any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and supports operating temperatures from -40 to +85 °C for industrial use. The device consumes 29 to 33 mA depending on supply voltage and frequency, with a 1.8 V supply option. It is pin-to-pin compatible with quartz oscillators and compliant with RoHS and REACH standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-31-18S-26.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |