SiTime Corporation LVCMOS Oscillators SiT8208AC-31-18E-54.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208AC-31-18E-54.000000 is an ultra-performance LVCMOS oscillator for applications requiring precise timing in computing, storage, networking, and telecom systems. It operates at 54.000000 MHz with a frequency stability of ±10 PPM over the extended commercial temperature range of -20 to +70 °C and is supplied in a standard 4-pin package. It features 0.5 ps RMS phase jitter (12 kHz to 20 MHz), 1.8 V supply voltage, and is compliant with RoHS and REACH. The device is a pin-to-pin replacement for quartz oscillators, with a 1.8 V supply compatibility, 31 mA maximum current draw at 20 MHz, and ultra-reliable 2 FIT / 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208AC-31-18E-54.000000 is an ultra-performance LVCMOS oscillator for applications requiring precise timing in computing, storage, networking, and telecom systems. It operates at 54.000000 MHz with a frequency stability of ±10 PPM over the extended commercial temperature range of -20 to +70 °C and is supplied in a standard 4-pin package. It features 0.5 ps RMS phase jitter (12 kHz to 20 MHz), 1.8 V supply voltage, and is compliant with RoHS and REACH. The device is a pin-to-pin replacement for quartz oscillators, with a 1.8 V supply compatibility, 31 mA maximum current draw at 20 MHz, and ultra-reliable 2 FIT / 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-31-18E-54.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-31-18E-54.000000
LVCMOS Oscillators SiT8208AC-31-18E-54.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-31-18E-54.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0250.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2500 MHz
Frequency Stability 50 ppm
View Details
Automotive & High Temp Oscillators - CS00118AI-4B1-33E156.250000 - SiTime Corporation
Specs
Package / Form Factor 3.2x2.5
Frequency 156 MHz
Frequency Stability 20 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.50E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.008 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 75 ppm
View Details