SiTime Corporation LVCMOS Oscillators SiT8208AC-31-18E-50.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator designed as a pin-to-pin replacement for quartz-based oscillators, offering frequencies from 1 to 80 MHz with stability options of ±10, ±20, ±25, or ±50 PPM. It features a low phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL output, and operates across industrial (-40 to +85°C) or extended commercial (-20 to +70°C) temperature ranges. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V with current consumption up to 33 mA. The device is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator designed as a pin-to-pin replacement for quartz-based oscillators, offering frequencies from 1 to 80 MHz with stability options of ±10, ±20, ±25, or ±50 PPM. It features a low phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL output, and operates across industrial (-40 to +85°C) or extended commercial (-20 to +70°C) temperature ranges. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V with current consumption up to 33 mA. The device is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-31-18E-50.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-31-18E-50.000000
LVCMOS Oscillators SiT8208AC-31-18E-50.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-31-18E-50.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0417.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4170 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers