The SiT8208 is an ultra-performance LVCMOS oscillator providing frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 PPM. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges with supply voltages of 1.8, 2.5, 2.8, or 3.3 V. It is pin-to-pin compatible with quartz oscillators and meets RoHS and REACH standards with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-31-18E-33.333330 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |