SiTime Corporation LVCMOS Oscillators SiT8208AC-31-18E-30.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator with a frequency range of 1 to 80 MHz, programmable to six decimal places, and a frequency stability of ±10 to ±50 ppm across industrial and extended commercial temperature ranges. It is a pin-to-pin replacement for quartz oscillators in packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers 0.5 ps RMS phase jitter (12 kHz to 20 MHz), operates with supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, and achieves 500 million hour MTBF. It is Pb-free, RoHS and REACH compliant, with a startup time of 7 to 10 ms and standby current as low as 10 µA at 1.8 V.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator with a frequency range of 1 to 80 MHz, programmable to six decimal places, and a frequency stability of ±10 to ±50 ppm across industrial and extended commercial temperature ranges. It is a pin-to-pin replacement for quartz oscillators in packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers 0.5 ps RMS phase jitter (12 kHz to 20 MHz), operates with supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, and achieves 500 million hour MTBF. It is Pb-free, RoHS and REACH compliant, with a startup time of 7 to 10 ms and standby current as low as 10 µA at 1.8 V.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-31-18E-30.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-31-18E-30.000000
LVCMOS Oscillators SiT8208AC-31-18E-30.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-31-18E-30.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J4-0003 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0025.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0320 MHz
Frequency Stability 50 ppm
View Details