SiTime Corporation LVCMOS Oscillators SiT8208AC-31-18E-16.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator designed for applications requiring precise timing, such as SATA, SAS, Ethernet, PCI Express, and wireless systems. It supports frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm and achieves ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is pin-compatible with quartz oscillators, features supply voltages of 1.71 to 3.63 V, and complies with RoHS and REACH standards. It offers 2 FIT reliability (500 million hour MTBF) and is MSL1 rated for moisture sensitivity.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator designed for applications requiring precise timing, such as SATA, SAS, Ethernet, PCI Express, and wireless systems. It supports frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm and achieves ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is pin-compatible with quartz oscillators, features supply voltages of 1.71 to 3.63 V, and complies with RoHS and REACH standards. It offers 2 FIT reliability (500 million hour MTBF) and is MSL1 rated for moisture sensitivity.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-31-18E-16.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-31-18E-16.000000
LVCMOS Oscillators SiT8208AC-31-18E-16.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-31-18E-16.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

Automotive & High Temp Oscillators - CS00118AI-4B1-33E156.250000 - SiTime Corporation
Specs
Package / Form Factor 3.2x2.5
Frequency 156 MHz
Frequency Stability 20 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0400.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - SIT1533AC-H5-D93-32.768D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-8.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details