The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with stability options of ±10, ±20, ±25, or ±50 ppm, and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, with current consumption of 29 to 33 mA depending on voltage and frequency. It is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards. The part is a pin-for-pin replacement for quartz oscillators with 2 FIT failure rate and 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-2F-28S-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |