The SiT8208 is an ultra performance oscillator providing frequencies from 1 to 80 MHz with LVCMOS/LVTTL output, offering frequency stability as low as ±10 PPM, phase jitter as low as 0.5 ps (12 kHz to 20 MHz), and industrial or extended commercial temperature ranges. It is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and is pin-to-pin compatible with quartz oscillators. The device operates with supply voltages of 1.8, 2.5, 2.8, or 3.3 V, consumes up to 33 mA at 20 MHz, and meets RoHS and REACH compliance with a 500 million hour MTBF. It is qualified to MIL-STD-883F, JESD22, and MSL1 standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-2F-28E-12.288000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |