The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz accurate to six decimal places, with LVCMOS/LVTTL compatible output and ±10 to ±50 ppm frequency stability over operating temperature. It is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, offers 0.5 ps RMS phase jitter (12 kHz to 20 MHz), supports industrial and extended commercial temperature ranges, and is Pb-free, RoHS and REACH compliant. It is a 100% pin-to-pin replacement for quartz-based oscillators.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-2F-25S-72.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |