SiTime Corporation LVCMOS Oscillators SiT8208AC-2F-25S-25.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an Ultra Performance Oscillator providing a frequency range of 1 to 80 MHz with LVCMOS/LVTTL compatible output, available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It offers frequency stability as low as ±10 PPM over the industrial temperature range of -40 to +85 °C, with ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and a 100% pin-to-pin drop-in replacement for quartz oscillators. The device operates with supply voltages of 1.71-1.89 V, 2.25-2.75 V, 2.52-3.08 V, or 2.97-3.63 V, and maintains a maximum current consumption of 33 mA at 20 MHz with 15 pF load. It is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an Ultra Performance Oscillator providing a frequency range of 1 to 80 MHz with LVCMOS/LVTTL compatible output, available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It offers frequency stability as low as ±10 PPM over the industrial temperature range of -40 to +85 °C, with ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and a 100% pin-to-pin drop-in replacement for quartz oscillators. The device operates with supply voltages of 1.71-1.89 V, 2.25-2.75 V, 2.52-3.08 V, or 2.97-3.63 V, and maintains a maximum current consumption of 33 mA at 20 MHz with 15 pF load. It is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-2F-25S-25.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-2F-25S-25.000000
LVCMOS Oscillators SiT8208AC-2F-25S-25.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-2F-25S-25.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534ACPJ5-AA3-00.002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.105000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.05E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details