The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device draws 29 to 33 mA depending on supply voltage and frequency, features a startup time of 7 to 10 ms, and matches quartz oscillator pinouts for direct replacement. It complies with RoHS and REACH standards and offers 2 FIT reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-2F-25E-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |