The SiT8208 is an ultra performance oscillator for applications requiring precise timing, such as SATA, SAS, Ethernet, and WiFi. It offers a frequency range of 1 to 80 MHz, with frequency stability as low as ±10 ppm and ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz). The device features LVCMOS/LVTTL compatible outputs, operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and uses standard 4-pin packages in sizes including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is pin-to-pin compatible with quartz-based oscillators, consumes as little as 29 mA at 20 MHz and 1.8 V, and meets RoHS and REACH compliance. The part has a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-2F-25E-33.333000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |