The SiT8208 is a high-performance LVCMOS oscillator providing any frequency from 1 to 80 MHz with precision to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers frequency stability from ±10 to ±50 PPM over operating temperatures of -20°C to +70°C (extended commercial) or -40°C to +85°C (industrial), with ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, consumes 29 to 33 mA at 20 MHz, and complies with RoHS and REACH standards. The output is LVCMOS/LVTTL compatible with a 45-55% duty cycle and rise/fall times of 1.2 to 2 ns into a 15 pF load.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-2F-25E-12.800000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |