The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, LVCMOS/LVTTL compatible output, and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, with frequency stability options of ±10, ±20, ±25, or ±50 ppm and operating temperature ranges of extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C). The device supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, consumes 29 to 33 mA at 20 MHz, and has a startup time of 7 to 10 ms. It is RoHS and REACH compliant with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-2F-18S-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |