The SiT8208 is an ultra performance oscillator providing frequencies from 1 to 80 MHz with LVCMOS/LVTTL output, designed as a drop-in replacement for quartz-based oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers frequency stability as low as ±10 ppm, ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates over industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges. It supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with a maximum current consumption of 33 mA at 20 MHz and 2.5V. The oscillator meets Pb-free, RoHS, and REACH compliance standards and has an MTBF of 500 million hours.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-23-33E-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |