The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator that provides any frequency between 1 and 80 MHz with accuracy to six decimal places. It is a pin-to-pin drop-in replacement for quartz oscillators and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers frequency stability as tight as ±10 ppm over the industrial temperature range of -40 to +85 °C and exhibits ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with a typical current consumption of 29 to 33 mA depending on voltage and frequency. The oscillator meets RoHS and REACH standards and has a reliability rating of 2 FIT (500 million hour MTBF).
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-23-33E-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |