The SiT8208 is an Ultra Performance Oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, featuring LVCMOS/LVTTL compatible output and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, with frequency stability options from ±10 to ±50 PPM over industrial and extended commercial temperature ranges of −40 to +85 °C and −20 to +70 °C respectively. The device operates on supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, consumes 29 to 33 mA at 20 MHz, and meets RoHS and REACH standards with a reliability rating of 2 FIT. It provides pin-to-pin compatibility with quartz-based oscillators.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-23-33E-16.367667 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |