The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering any frequency from 1 to 80 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It provides ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability options of ±10 to ±50 ppm. It operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. Current consumption is 29 to 33 mA depending on Vdd and frequency. Output rise/fall times are 1.2 to 2 ns under 15 pF load. The oscillator meets RoHS and REACH standards and has a reliability rating of 2 FIT (500 million hour MTBF).
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-23-28S-26.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |