SiTime Corporation LVCMOS Oscillators SiT8208AC-23-25E-48.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance LVCMOS oscillator with a frequency range of 1 to 80 MHz, offering frequency stability of ±10 to ±50 PPM across temperature and supply voltage. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), a 100% pin-to-pin drop-in replacement for quartz oscillators, and is available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, operates with supply voltages of 1.71 to 3.63 V, and has a typical current consumption of 29 to 33 mA. It meets RoHS and REACH compliance standards and offers a reliability rating of 2 FIT or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance LVCMOS oscillator with a frequency range of 1 to 80 MHz, offering frequency stability of ±10 to ±50 PPM across temperature and supply voltage. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), a 100% pin-to-pin drop-in replacement for quartz oscillators, and is available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, operates with supply voltages of 1.71 to 3.63 V, and has a typical current consumption of 29 to 33 mA. It meets RoHS and REACH compliance standards and offers a reliability rating of 2 FIT or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-23-25E-48.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-23-25E-48.000000
LVCMOS Oscillators SiT8208AC-23-25E-48.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-23-25E-48.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JV-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0041 MHz
Frequency Stability 75 ppm
View Details