SiTime Corporation LVCMOS Oscillators SiT8208AC-23-18S-12.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a programmable LVCMOS oscillator for frequencies between 1 and 80 MHz, with phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability from ±10 to ±50 ppm. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operating temperature ranges include extended commercial (-20 to +70°C) and industrial (-40 to +85°C) grades. The device supports supply voltages of 1.8, 2.5, 2.8, and 3.3 V, consumes 29 to 33 mA at 20 MHz depending on Vdd, and features StartTime, OE, and ST pins for control. It is RoHS and REACH compliant with a reliability of 2 FIT or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a programmable LVCMOS oscillator for frequencies between 1 and 80 MHz, with phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability from ±10 to ±50 ppm. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operating temperature ranges include extended commercial (-20 to +70°C) and industrial (-40 to +85°C) grades. The device supports supply voltages of 1.8, 2.5, 2.8, and 3.3 V, consumes 29 to 33 mA at 20 MHz depending on Vdd, and features StartTime, OE, and ST pins for control. It is RoHS and REACH compliant with a reliability of 2 FIT or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-23-18S-12.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-23-18S-12.000000
LVCMOS Oscillators SiT8208AC-23-18S-12.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-23-18S-12.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-0.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0012.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0120 MHz
Frequency Stability 50 ppm
View Details