The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering any frequency between 1 and 80 MHz with precision to six decimal places, designed as a drop-in replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device provides frequency stability as low as ±10 ppm, ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. It supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with current consumption of 29 to 33 mA depending on voltage and frequency. The oscillator meets RoHS and REACH compliance and has an MTBF of 500 million hours.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-23-18E-8.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |