The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator capable of generating any frequency between 1 and 80 MHz with accuracy to six decimal places. It is a pin-to-pin drop-in replacement for quartz oscillators in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm 4-pin packages. The device offers phase jitter as low as 0.5 ps (12 kHz to 20 MHz), frequency stability of ±10 to ±50 ppm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. It supports supply voltages of 1.71-1.89 V, 2.25-2.75 V, 2.52-3.08 V, or 2.97-3.63 V, with a maximum current consumption of 33 mA at 20 MHz. The oscillator meets RoHS and REACH standards, has an MTBF of 500 million hours, and complies with MIL-STD-883F and JESD22 for mechanical and environmental reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-23-18E-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |