The SiT8208 is a high-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 PPM. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Power supply options include 1.8V, 2.5V, 2.8V, and 3.3V, with current consumption of 29-33 mA depending on voltage and frequency. It is a pin-to-pin replacement for quartz oscillators, complies with RoHS and REACH standards, and offers 500 million hour MTBF. The part includes an enable/standby control pin and supports 15 pF output loading.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-23-18E-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |