The SiT8208 is an ultra performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with stability options from ±10 to ±50 ppm and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports industrial temperature ranges from -40 to +85 °C and operates with supply voltages of 1.8, 2.5, 2.8, or 3.3 V. It is a pin-to-pin replacement for quartz oscillators, features 2 FIT or 500 million hour MTBF reliability, and meets RoHS and REACH compliance.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-22-33S-16.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |