The SiT8208 is an LVCMOS oscillator offering frequencies from 1 to 80 MHz with ±10 PPM stability, designed as a drop-in replacement for quartz devices in networking and computing applications. It comes in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm 4-pin packages. Operating from -40 to +85 °C, it delivers 0.5 ps phase jitter (12 kHz to 20 MHz) and supports 1.8V, 2.5V, 2.8V, or 3.3V supplies with 29-33 mA current draw. Rise and fall times are 1.2-2 ns into 15 pF, and duty cycle is 45-55%. It complies with RoHS and REACH, meets MIL-STD-883F and JESD22 environmental standards, and has a 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-22-28S-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |