The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz accurate to six decimal places, with LVCMOS/LVTTL compatible output. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It offers frequency stability as low as ±10 PPM, ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Power supply options include 1.8V, 2.5V, 2.8V, and 3.3V, with no-load current consumption of 29 to 33 mA depending on voltage and frequency. The device is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards. It is a pin-to-pin replacement for quartz-based oscillators.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-22-28S-14.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |