SiTime Corporation LVCMOS Oscillators SiT8208AC-22-28E-6.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208AC-22-28E-6.000000 is an ultra performance LVCMOS oscillator offering a fixed frequency of 6.000000 MHz with ±10 ppm frequency stability over the extended commercial temperature range of -20°C to +70°C. It is supplied in a 5.0 x 3.2 mm surface-mount package, supports supply voltages of 2.8 V, and meets RoHS and REACH standards. It features 0.5 ps RMS phase jitter (12 kHz to 20 MHz), 100% pin-to-pin compatibility with quartz oscillators, and a 2 FIT failure rate (500 million hour MTBF).

Datasheet Summary
Powered by GS/AI

The SiT8208AC-22-28E-6.000000 is an ultra performance LVCMOS oscillator offering a fixed frequency of 6.000000 MHz with ±10 ppm frequency stability over the extended commercial temperature range of -20°C to +70°C. It is supplied in a 5.0 x 3.2 mm surface-mount package, supports supply voltages of 2.8 V, and meets RoHS and REACH standards. It features 0.5 ps RMS phase jitter (12 kHz to 20 MHz), 100% pin-to-pin compatibility with quartz oscillators, and a 2 FIT failure rate (500 million hour MTBF).

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-22-28E-6.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-22-28E-6.000000
LVCMOS Oscillators SiT8208AC-22-28E-6.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-22-28E-6.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1534AI-H4-DCC-00.256G - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.56E-4 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0016.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0160 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details