The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), frequency stability of ±10 to ±50 PPM, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device provides LVCMOS/LVTTL-compati
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-22-28E-4.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |