The SiT8208 is a high-performance LVCMOS oscillator offering any frequency between 1 and 80 MHz with ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability as low as ±10 PPM. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device operates on supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with a current consumption of up to 33 mA at 20 MHz. It provides a 100% pin-to-pin replacement for quartz oscillators and is Pb-free, RoHS, and REACH compliant. The part features a startup time of 7 to 10 ms and a standby current of 10 µA at 1.8V.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-22-25E-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |