The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with frequency stability from ±10 to ±50 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and supports LVCMOS/LVTTL output with operating temperatures from -40 to +85 °C (industrial) or -20 to +70 °C (extended commercial). The device is a pin-to-pin replacement for quartz oscillators, consumes 29 to 33 mA at 20 MHz depending on supply voltage, and meets RoHS and REACH standards with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-22-25E-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |