The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator for applications requiring precise timing in computing, storage, networking, and telecom systems. It supports frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm, and offers ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). The device is available in standard 4-pin packages of 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm. It operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges with a supply voltage range of 1.71 to 3.63 V. Current consumption is 29 to 33 mA depending on Vdd and frequency. The oscillator is 100% pin-to-pin compatible with quartz-based oscillators, complies with RoHS and REACH standards, and features a reliability rating of 2 FIT (500 million hour MTBF).
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-22-18S-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |