The SiT8208 is an ultra-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 ppm and phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, draws 29 to 33 mA at 20 MHz, and features 100% pin-for-pin compatibility with quartz oscillators. It meets RoHS and REACH standards, has an MTBF of 500 million hours, and is qualified to MIL-STD-883F and JESD22 standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-21-33E-66.666000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |