SiTime Corporation LVCMOS Oscillators SiT8208AC-21-33E-33.333330

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a Ultra Performance Oscillator offering any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and provides LVCMOS/LVTTL compatible output. The device operates over extended commercial (-20 to +70 °C) and industrial (-40 to +85 °C) temperature ranges, supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, and consumes 29 to 33 mA at 20 MHz. It features 100% pin-to-pin compatibility with quartz-based oscillators, 2 FIT reliability, and is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a Ultra Performance Oscillator offering any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and provides LVCMOS/LVTTL compatible output. The device operates over extended commercial (-20 to +70 °C) and industrial (-40 to +85 °C) temperature ranges, supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, and consumes 29 to 33 mA at 20 MHz. It features 100% pin-to-pin compatibility with quartz-based oscillators, 2 FIT reliability, and is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-21-33E-33.333330 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-21-33E-33.333330
LVCMOS Oscillators SiT8208AC-21-33E-33.333330
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-21-33E-33.333330
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0000.080000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - SIT1552AI-JE-DCC-32.768D - 801765-SIT1552AI-JE-DCC-32.768D - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-02.048 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 100 ppm
View Details