SiT8208 is an ultra-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm, 0.5 ps RMS phase jitter, and industrial or extended commercial temperature ranges. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and is a pin-to-pin drop-in replacement for quartz oscillators. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, operates with 15 pF load, and complies with RoHS and REACH standards. It features low current consumption and a 2 FIT failure rate, equivalent to 500 million hours MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-21-28E-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |