The SiT8208 is an ultra-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability from ±10 to ±50 ppm and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is pin-compatible with quartz oscillators, consumes 29 to 33 mA depending on supply voltage, and meets RoHS, REACH, and MIL-STD-883F standards. It features a 150 ns OE enable/disable time and 10-year aging stability of ±5 ppm.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-21-28E-14.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |