The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator covering frequencies from 1 to 80 MHz with frequency stability options from ±10 ppm to ±50 ppm, supporting industrial and extended commercial temperature ranges. It is offered in standard 4-pin packages of 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm, and provides 0.5 ps phase jitter (12 kHz to 20 MHz). It is a pin-to-pin replacement for quartz oscillators, features 2 FIT reliability or 500 million hour MTBF, and is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-21-25S-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |